The MMP0075F33 is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 75 KVAR, constructed from vacuum-impregnated metallized polypropylene in a rugged welded case. It measures 3.75 x 13.5 x 18.5 inches and weighs 43.1 lbs. Capacitance is 863.5 µF, with a rated current of 90.2 A RMS. The unit includes discharge resistors and is rated for 100,000 to 200,000+ hours of operation with an operating temperature range of -40°C to +55°C. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. The packaging and design are standard for the MMP0 series, which offers high harmonic tolerance and over-voltage capability up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075F33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |