Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 40 50 60 70 80 90 95 96 97 98 99 100 101 102 103 104 105 106 107 110 117
Product Name Notes
Axial Leaded
Flatpack
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times...
X2 And Arc Suppression
For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 9.5mm...
For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 8.5mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 9.5mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 9mm...
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 3 RMS Current: — ESR: — Diameter: 19.5mm...
For New Design: Yes Capacitance: 10 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17mm...
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm...
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 6mm...
For New Design: Yes Capacitance: 100 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5.6mm...
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 6mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 5.3mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 10.2mm...
For New Design: Yes Capacitance: 2 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 10.2mm...
For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 6.5mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 6.1mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 12.1mm...
For New Design: Yes Capacitance: 3 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 12.1mm...
For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 7.5mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 7.1mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 5 RMS Current: — ESR: — Diameter: 12.8mm...
For New Design: Yes Capacitance: 4 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 5 RMS Current: — ESR: — Diameter: 12.8mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5.5mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 8.1mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 8.1mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 13.3mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 13.3mm...
For New Design: Yes Capacitance: 6 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 14.9mm...
For New Design: Yes Capacitance: 6 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 14.9mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5.5mm...
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 8.1mm...
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 7.4mm...
For New Design: Yes Capacitance: 7 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 15.9mm...
For New Design: Yes Capacitance: 7 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 15.9mm...
For New Design: Yes Capacitance: 8 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17mm...
For New Design: Yes Capacitance: 8 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17mm...
For New Design: Yes Capacitance: 9 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17.8mm...
For New Design: Yes Capacitance: 9 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17.8mm...

<< Prev Next >>