Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 40 50 60 70 80 90 96 97 98 99 100 101 102 103 104 105 106 107 108 110 117
Product Name Notes
OB2
OB3
OB4
OC1
PL6
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Axial Leaded
Photoflash Strobe
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Radial Leaded
For New Design: No Capacitance: 12,000 µF Voltage DC: 15V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz,...
For New Design: No Capacitance: 20,000 µF Voltage DC: 9V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz,...
For New Design: No Capacitance: 8,000 µF Voltage DC: 24V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz,...

<< Prev Next >>