The MMP0035F33 is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 35 KVAR, capacitance of 403 µF, and RMS current of 42.1 A. It features a rugged welded case, vacuum-impregnated metallized polypropylene construction, and includes discharge resistors. Dimensions are 3.75 x 13.5 x 11.5 inches, with an approximate weight of 28.1 lbs. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0035F33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |