The MMP0045I33 is a three-phase, high-harmonic application power factor correction capacitor rated for 600 VAC and 45 KVAR at 60 Hz, with a capacitance of 331.6 µF. It features a rugged welded case with dimensions of 3.75 x 13.5 x 13.5 inches and weighs 32.2 pounds. The capacitor is constructed with vacuum-impregnated metallized polypropylene, operates within a temperature range of -40°C to +55°C, and includes discharge resistors. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. The series supports up to 150% over-current rating and 120% over-voltage rating with a rated life of 100,000-200,000+ hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0045I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |