The MMP0150W33 is a three-phase, 1200 VAC, 60 Hz, delta-connected power factor correction capacitor from the AeroPower™ MMP0 series, with a reactive power rating of 150 KVAR and capacitance of 276.3 µF. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measures 5.63 x 13.5 x 15 inches, and weighs 51.3 lbs. The capacitor is rated for over-current up to 150% and includes discharge resistors. It operates from -40°C to +55°C and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0150W33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |