The MMP0025B33 is a three-phase, 1040 VAC, 60 Hz power factor correction capacitor in the AeroPower™ MMP0 series, featuring a rugged welded case and vacuum-impregnated metallized polypropylene construction. It has a rated reactive power of 25 KVAR, capacitance of 61.3 µF, and dimensions of 5.63 x 13.5 x 6 inches, weighing 20.5 lbs. The capacitor operates within a temperature range of -40°C to +55°C, supports over-current up to 150%, and includes built-in discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, with total losses under 0.5 watts per KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0025B33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |