The MMP0100B33 is a three-phase, 100 KVAR, 1040 VAC, 60 Hz, delta-connected power factor correction capacitor with a rugged welded case, measuring 5.63 x 13.5 x 11.5 inches and weighing 39.3 lbs. It uses vacuum-impregnated metallized polypropylene and is rated for 100,000 to 200,000+ hours of operation, with an over-current capacity of 150% and an over-voltage rating of 120%. The capacitor includes built-in discharge resistors and complies with UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards, operating within a temperature range of -40°C to +55°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100B33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |