The MMP0050I33 is a three-phase, 600 VAC, high-harmonic-rated power factor correction capacitor in the AeroPower™ MMP0 series, featuring a vacuum-impregnated metallized polypropylene construction with a rugged welded aluminum case. It offers a reactive power rating of 50 KVAR at 60 Hz, with a capacitance of 368.4 µF, and dimensions of 3.75 x 13.5 x 13.5 inches, weighing 32.3 lbs. The capacitor includes built-in discharge resistors, is rated for operation from -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. It supports over-current ratings up to 150% and is designed for use in harmonic-rich environments.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0050I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |