The MLP962M020EK1E is a 20 Vdc, 9600 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK case code), a maximum ESR of 84 mΩ at 120 Hz, and a ripple current rating of 4.0 A at 85 °C with air cooling. The case is aluminum with mounting tabs and a polyester insulation, weighing 30 g typical. It operates from -55 °C to +85 °C, withstands 10g vibration per MIL-STD-202, and features a nearly hermetic welded seal for a 50-year life at +45 °C. ESL is less than 30 nH at 1 MHz, and the polyester wrap adds up to 0.020 inches to thickness and width.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP962M020EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |