The MLS331M200EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 200 Vdc, capacitance of 330 µF, and ±20% tolerance, housed in an EK case measuring 1.5 inches in length and weighing 43 g typical. It features a stainless-steel case, near-hermetic welded seal, and withstands operating temperatures from -55 °C to +125 °C. The part supports ripple current up to 4.9 A at 120 Hz and 6.2 A at 20 kHz, with a maximum ESR of 426 mΩ at 25 °C. Endurance life is rated at 10,000 hours at 85 °C under full load and includes MIL-level burn-in for high reliability. Vibration tolerance is up to 10g, with mounting restraint required for higher levels. Terminals are 18 AWG copper wire with tin-lead electroplate. The capacitor meets MIL-STD-202 and IEC 60068-2-6 vibration standards and has an ESL of ≤30 nH at 1 MHz.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 200V
330µF 200V Aluminum Electrolytic Capacitors FlatPack 426mOhm 10000 Hrs @ 85°C
CAP ALUM 330UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS331M200EK0C | 2002-MLS331M200EK0C | 338-1383-ND | MLS331M200EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |