The MMP0200K33 is a three-phase, 200 KVAR, 2770 VAC AeroPower™ power factor correction capacitor with a vacuum-impregnated metallized polypropylene construction and a rugged welded case, designed for high reliability applications. It measures 5.63 x 13.5 x 20 inches and weighs 68.4 lbs. The capacitor supports 50 or 60 Hz operation, has a capacitance tolerance of 0 to +15%, and includes internal discharge resistors. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The part is rated for over-current up to 150% and over-voltage up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0200K33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |