The MLS162M075EA0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 75 Vdc, capacitance of 1600 µF, and a case length of 2.0 inches. It features a stainless-steel case, near-hermetic welded seal, and is designed for high-reliability applications. The part has a capacitance tolerance of ±20%, a maximum ESR of 76 mΩ at 120 Hz, and a ripple current rating of 13.8 A at 85 °C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with up to 10g for standard MLS and can be configured for higher vibration with optional mounting. Terminal leads are 18 AWG copper with tin-lead electroplating, rated for 20 A maximum. The capacitor supports an operating temperature range of -55 °C to +125 °C and has an expected operating life of 100 years.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 75V
1600µF 75V Aluminum Electrolytic Capacitors FlatPack 76mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 1600UF 20% 75V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS162M075EA0C | 2002-MLS162M075EA0C | MLS162M075EA0C-ND | MLS162M075EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |