Cornell Dubilier Film Paper Film Capacitors MMP1W10K-F

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — Length: 35mm Thickness: 16mm Width: 26.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — Length: 35mm Thickness: 16mm Width: 26.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MMP1W10K-F is an axial-leaded, metallized polyester film capacitor rated for 100 Vdc with a capacitance of 10 µF and a tolerance of ±10%. It has a maximum height of 16.0 mm, a width of 26.5 mm, and a length of 35.0 mm, with axial leads of 0.032 inch (0.8 mm) diameter. The component operates from -55 °C to 125 °C, with derating required above 85 °C. It features a dV/dt rating of 6 V/µs, a dissipation factor of 1% max at 25 °C and 1 kHz, and an insulation resistance of 10,000 MΩ minimum. The case is non-inductive and self-healing, designed for low-profile circuit cards.

Datasheet Summary
Powered by GS/AI

MMP1W10K-F is an axial-leaded, metallized polyester film capacitor rated for 100 Vdc with a capacitance of 10 µF and a tolerance of ±10%. It has a maximum height of 16.0 mm, a width of 26.5 mm, and a length of 35.0 mm, with axial leads of 0.032 inch (0.8 mm) diameter. The component operates from -55 °C to 125 °C, with derating required above 85 °C. It features a dV/dt rating of 6 V/µs, a dissipation factor of 1% max at 25 °C and 1 kHz, and an insulation resistance of 10,000 MΩ minimum. The case is non-inductive and self-healing, designed for low-profile circuit cards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MMP1W10K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MMP1W10K-F
Film Paper Film Capacitors MMP1W10K-F
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — Length: 35mm Thickness: 16mm Width: 26.5mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 85°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: —
  • Diameter: —
  • Length: 35mm
  • Thickness: 16mm
  • Width: 26.5mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - MMP1W10K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MMP1W10K-F
Capacitors - Film Capacitors MMP1W10K-F
CAP FILM 10UF 10% 100VDC AXIAL

CAP FILM 10UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MMP1W10K-F MMP1W10K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester, Metallized
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers