Cornell Dubilier Capacitor Alum Elec, 3300Uf, 60V; Capacitance Cornell Dubilier MLS332M060EB0D

Description
CAPACITOR ALUM ELEC, 3300UF, 60V; Capacitance:3300µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Datasheet
Description
CAPACITOR ALUM ELEC, 3300UF, 60V; Capacitance:3300µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 3300Uf, 60V; Capacitance Cornell Dubilier - 41J1678 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3300Uf, 60V; Capacitance Cornell Dubilier
41J1678
Capacitor Alum Elec, 3300Uf, 60V; Capacitance Cornell Dubilier 41J1678
CAPACITOR ALUM ELEC, 3300UF, 60V; Capacitance:3300µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

CAPACITOR ALUM ELEC, 3300UF, 60V; Capacitance:3300µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41J1678
Product Name Capacitor Alum Elec, 3300Uf, 60V; Capacitance Cornell Dubilier
Configuration / Form Factor PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers