Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Power Film Ac Applications / Motor Run Capcitors / Single Rating Round | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 18 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 19 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 19.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 19.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 20.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 20.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 3.84 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 3.84 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.97 in. Diameter: — Width: 3.66 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.97 in. Diameter: — Width: 3.66 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 48 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 3.84 in. | |
| For New Design: Yes Capacitance: 48 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.12 in. Width: — Height: 3.84 in. | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 6.16 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 6.16 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 6.16 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 7 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. |
| << Prev | Next >> |