The MMP0050L33 is a three-phase, 50 KVAR, AeroPower™ power factor correction capacitor designed for high reliability applications, operating at 4160 VAC and 60 Hz with a delta connection. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measuring 5.63 x 13.5 x 9 inches and weighing 30.8 lbs. The capacitor includes integrated discharge resistors and is rated for 120% over-voltage and 150% over-current, with an operating temperature range of -40°C to +55°C. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The part is rated for over 200,000 hours of operational life and meets humidity exposure up to 95% non-condensing.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0050L33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |