Cornell Dubilier Aluminum Electrolytic Capacitor, 400Uf, 150V, 20%, Radial; Capacitance Cornell Dubilier MLS401M150EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 150V, 20%, RADIAL; Capacitance:400µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 150V, 20%, RADIAL; Capacitance:400µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 400Uf, 150V, 20%, Radial; Capacitance Cornell Dubilier - 57J3937 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 400Uf, 150V, 20%, Radial; Capacitance Cornell Dubilier
57J3937
Aluminum Electrolytic Capacitor, 400Uf, 150V, 20%, Radial; Capacitance Cornell Dubilier 57J3937
ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 150V, 20%, RADIAL; Capacitance:400µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 150V, 20%, RADIAL; Capacitance:400µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57J3937
Product Name Aluminum Electrolytic Capacitor, 400Uf, 150V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details