Cornell Dubilier Aluminum Electrolytic Capacitors MLS103M020EA1C

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 10000µF 20V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 10000µF 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS103M020EA1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS103M020EA1C
Aluminum Electrolytic Capacitors 2002-MLS103M020EA1C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 10000µF 20V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 10000µF 20V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS103M020EA1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS103M020EA1C-ND
Aluminum Electrolytic Capacitors MLS103M020EA1C-ND
10000µF 20V Aluminum Electrolytic Capacitors FlatPack 56mOhm @ 120Hz 10000 Hrs @ 85°C

10000µF 20V Aluminum Electrolytic Capacitors FlatPack 56mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS103M020EA1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS103M020EA1C
Capacitors - Aluminum Electrolytic Capacitors MLS103M020EA1C
CAP ALUM 10000UF 20% 20V FLATPCK

CAP ALUM 10000UF 20% 20V FLATPCK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS103M020EA1C MLS103M020EA1C-ND MLS103M020EA1C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
WVDC 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details