The MMP0200M33 is a three-phase, 200 KVAR power factor correction capacitor designed for high reliability applications, operating at 4800 VAC and 60 Hz with a delta connection. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measuring 5.63 x 13.5 x 20 inches and weighing 68.4 lbs. The capacitor supports operation from -40°C to +55°C, has a capacitance tolerance of 0 to +15%, and includes built-in discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. This part is part of the MMP0 series, which is manufactured in the USA and rated for continuous use with a life expectancy exceeding 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0200M33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |