Texas Instruments Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
+5V Precision Voltage Reference 8-PDIP
+5V Precision Voltage Reference 8-SOIC -40 to 85
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
2.048V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
2.5-V Integrated Reference Circuit 0-XCEPT -55 to 125
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
2.5-V Integrated Reference Circuit 8-SOIC -40 to 85
2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
2.5-V Integrated Reference Circuit 8-TSSOP -40 to 85
2.5-V Integrated Reference Circuit 8-TSSOP 0 to 70
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
2.5V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
20ppm/Degrees C Max, 100uA, Series Voltage Reference 0- 0 to 70
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Adjustable Precision Zener Shunt Regulator 3-TO-92 -40 to 85
Adjustable Precision Zener Shunt Regulator 3-TO-92
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Automotive Catalog 3.3V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 85
Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Dual Output Vref and Vref/2 Voltage Reference 5-SOT -40 to 125
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Enhanced Product Low-Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -55 to 125
Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Low Noise, Very Low Drift, Precision Voltage Reference 8-VSSOP -40 to 125
Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference 5-SOT -40 to 125
Low-dropout Voltage Reference 0- 0 to 70
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92 -40 to 85
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92 0 to 70
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-TO-92
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85
Micropower Integrated Precision Voltage Reference 8-TSSOP 0 to 70
Micropower Shunt Voltage Reference 3-SOT-23 0 to 70
Micropower Voltage Reference 8-SOIC -40 to 85
Micropower Voltage Reference 8-SOIC 0 to 70
Precision Voltage Reference 8-PDIP -25 to 85
Precision Voltage Reference 8-PDIP
Precision Voltage Reference 8-SOIC -25 to 85
Precision Voltage Reference 8-SOIC

<< Prev Next >>