Texas Instruments REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDCKR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3318AIDCKR is a low-power, precision voltage reference from Texas Instruments, featuring a temperature drift of 30 ppm/°C and a typical supply current of 3.9 µA. It operates with an extremely low dropout voltage of 110 mV and can provide an output current of ±5 mA. This device is available in compact SC70-3 and SOT-23-3 packages, making it suitable for space-constrained applications. It is specified for a wide temperature range of -40°C to +125°C, ensuring reliable performance in various environments. The REF3318AIDCKR is ideal for portable and battery-powered devices, including tablets, smartphones, and medical equipment.

Datasheet Summary
Powered by GS/AI

The REF3318AIDCKR is a low-power, precision voltage reference from Texas Instruments, featuring a temperature drift of 30 ppm/°C and a typical supply current of 3.9 µA. It operates with an extremely low dropout voltage of 110 mV and can provide an output current of ±5 mA. This device is available in compact SC70-3 and SOT-23-3 packages, making it suitable for space-constrained applications. It is specified for a wide temperature range of -40°C to +125°C, ensuring reliable performance in various environments. The REF3318AIDCKR is ideal for portable and battery-powered devices, including tablets, smartphones, and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3318AIDCKR - Texas Instruments
Dallas, TX, United States
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3318AIDCKR
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDCKR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3318AIDCKR - 083686-REF3318AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3318AIDCKR
083686-REF3318AIDCKR
PMIC - PMIC - Voltage Reference - REF3318AIDCKR 083686-REF3318AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 083686-REF3318AIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 8.5μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083686-REF3318AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 8.5μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3318AIDCKR
SOT-23 Precision Voltage Reference IC 693-REF3318AIDCKR
1.8-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3318AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDCKR can be used for catalog matching and distributor lookup.

1.8-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3318AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-46185-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46185-1-ND
Voltage Reference 296-46185-1-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-46185-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46185-6-ND
Voltage Reference 296-46185-6-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-46185-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46185-2-ND
Voltage Reference 296-46185-2-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
PMIC - Voltage Reference - REF3318AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3318AIDCKR
PMIC - Voltage Reference REF3318AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3318AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3318AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3318AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3318AIDCKR
Voltage References REF3318AIDCKR
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3318AIDCKR 083686-REF3318AIDCKR 693-REF3318AIDCKR 296-46185-1-ND REF3318AIDCKR REF3318AIDCKR REF3318AIDCKR
Product Name REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3318AIDCKR SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SC70,SOT-23 Other; SC-70-3 Other; SC SC-70; Other; SC-70, SOT-323 Other; SC-70, SOT-323
VREF 1.8 volts 1.8 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385PWRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
 - LM385BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers