Texas Instruments REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDCKR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3320AIDCKR - Texas Instruments
Dallas, TX, United States
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3320AIDCKR
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDCKR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-48646-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-48646-2-ND
Voltage Reference 296-48646-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-48646-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-48646-1-ND
Voltage Reference 296-48646-1-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-48646-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-48646-6-ND
Voltage Reference 296-48646-6-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Singapore, Singapore
2.048V Precision Voltage Reference IC
693-REF3320AIDCKR
2.048V Precision Voltage Reference IC 693-REF3320AIDCKR
2.048V Voltage Reference, 30ppm/°C, 3.9µA, SC-3 Product overview: REF3320AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDCKR can be used for catalog matching and distributor lookup.

2.048V Voltage Reference, 30ppm/°C, 3.9µA, SC-3 Product overview: REF3320AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3320AIDCKR - 1091806-REF3320AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3320AIDCKR
1091806-REF3320AIDCKR
PMIC - PMIC - Voltage Reference - REF3320AIDCKR 1091806-REF3320AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1091806-REF3320AIDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.248 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 55μVp-p Family Name: REF3320 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6034AEXR25-T; MAX6034BEXR25+; MAX6034AEXR25+; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1091806-REF3320AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.248 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 55μVp-p
Family Name: REF3320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): MAX6034AEXR25-T; MAX6034BEXR25+; MAX6034AEXR25+;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3320AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3320AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3320AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3320AIDCKR
Voltage References REF3320AIDCKR
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF3320AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3320AIDCKR
PMIC - Voltage Reference REF3320AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3320AIDCKR 296-48646-2-ND 693-REF3320AIDCKR 1091806-REF3320AIDCKR REF3320AIDCKR REF3320AIDCKR REF3320AIDCKR
Product Name REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference 2.048V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3320AIDCKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SC70,SOT-23 SC-70; Other; SC-70, SOT-323 Other; SC Other; SC-70-3 Other; SC-70, SOT-323
VREF 2.05 volts 2.05 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385SM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
Precision Voltage Reference IC - 693-LM236AM-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM4050QML-SP Precision Micropower Shunt Voltage Reference - 5962R0923561VZA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; CFP
View Details
Precision Voltage Reference IC - 693-LM285AMX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers