The LT1009IDR is a 2.5-V shunt reference circuit in an 8-pin SOIC package, characterized for operation from -40°C to 85°C. It features a maximum initial tolerance of ±10 mV, a dynamic impedance of 0.6 Ω max, and a wide operating current range. The device includes an ADJ terminal for ±5% voltage adjustment and is directly interchangeable with the LM136-2.5. It is designed for use in 5-V systems, 8-bit ADCs and DACs, and precision measurement applications. The package has a thermal impedance of 97 °C/W and supports a maximum junction temperature of 150 °C.
2.5-V Integrated Reference Circuit 8-SOIC -40 to 85
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
2.5-V integrated reference circuit 8-SOIC -40 to 85 Product overview: LT1009IDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 020187-LT1009IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 35ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LT1009
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): CS1009GD8; CS1009GDR8; LT1009IS8#TR; LT1009IS8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LT1009 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
Voltage References 2.5V Micro Pwr
IC VREF SHUNT 0.4% 8SOIC
IC VREF SHUNT 0.4% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009IDR | 296-14613-6-ND | 693-LT1009IDR | 020187-LT1009IDR | 33AH4326 | LT1009IDR | LT1009IDR | LT1009IDR |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LT1009IDR | Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 35 ppm/C | 35 ppm/C |