Texas Instruments REF5020A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference REF5020AQDRQ1

Description
Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF5020A-Q1 is an automotive-grade, low-noise, precision voltage reference with a 2.048 V output, housed in an SO-8 package and specified for operation from -40°C to 125°C. It provides ±10 mA output current, 0.1% maximum initial accuracy, 8 ppm/°C maximum temperature drift, and 3 μV/V peak-to-peak noise. The device supports both sourcing and sinking, and exhibits long-term stability of 5 ppm/1000 hours typical. It is designed for high-precision data acquisition and automotive applications.

Datasheet Summary
Powered by GS/AI

The REF5020A-Q1 is an automotive-grade, low-noise, precision voltage reference with a 2.048 V output, housed in an SO-8 package and specified for operation from -40°C to 125°C. It provides ±10 mA output current, 0.1% maximum initial accuracy, 8 ppm/°C maximum temperature drift, and 3 μV/V peak-to-peak noise. The device supports both sourcing and sinking, and exhibits long-term stability of 5 ppm/1000 hours typical. It is designed for high-precision data acquisition and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
REF5020A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference - REF5020AQDRQ1 - Texas Instruments
Dallas, TX, United States
REF5020A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference
REF5020AQDRQ1
REF5020A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference REF5020AQDRQ1
Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125

Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.048V SOIC Precision Voltage Reference IC
693-REF5020AQDRQ1
2.048V SOIC Precision Voltage Reference IC 693-REF5020AQDRQ1
2.048V Precision Voltage Reference, Low Noise, 0.1% Tol, 8-SOIC Product overview: REF5020AQDRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5020AQDRQ1 can be used for catalog matching and distributor lookup.

2.048V Precision Voltage Reference, Low Noise, 0.1% Tol, 8-SOIC Product overview: REF5020AQDRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5020AQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF5020AQDRQ1 - 1091836-REF5020AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5020AQDRQ1
1091836-REF5020AQDRQ1
PMIC - PMIC - Voltage Reference - REF5020AQDRQ1 1091836-REF5020AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1091836-REF5020AQDRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 2.7 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): REF5020AIDR; ADR430ARM-REEL7; ADR420ARZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091836-REF5020AQDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 2.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): REF5020AIDR; ADR430ARM-REEL7; ADR420ARZ-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-23877-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-23877-2-ND
Voltage Reference 296-23877-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-SOIC

Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF5020AQDRQ1
Voltage References REF5020AQDRQ1
Voltage References Lo Noise,Very Lo Drift,Prec Vltg Ref

Voltage References Lo Noise,Very Lo Drift,Prec Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF5020AQDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF5020AQDRQ1
PMIC - Voltage Reference REF5020AQDRQ1
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF5020AQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF5020AQDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF5020AQDRQ1
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5020AQDRQ1 693-REF5020AQDRQ1 1091836-REF5020AQDRQ1 296-23877-2-ND REF5020AQDRQ1 REF5020AQDRQ1 REF5020AQDRQ1
Product Name REF5020A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 2.048V SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF5020AQDRQ1 Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOIC Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.05 volts 2.05 volts
TC 2.5 ppm/C 8 ppm/C 8 ppm/C
IQ 0.8000 mA 1.2 mA 1.2 mA 1.2 mA
Accuracy 0.0500 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM136AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
Voltage Reference - LM336-2.5MDC-ND - DigiKey
Specs
Type Shunt / Zener
Package Type Other; Die
Accuracy 1 %
View Details
5 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers