Texas Instruments REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference REF1112AIDBZT

Description
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference - REF1112AIDBZT - Texas Instruments
Dallas, TX, United States
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference
REF1112AIDBZT
REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference REF1112AIDBZT
1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85

1uA, SOT23-3 10ppm/C Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-15842-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15842-2-ND
Voltage Reference 296-15842-2-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-15842-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15842-6-ND
Voltage Reference 296-15842-6-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-15842-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15842-1-ND
Voltage Reference 296-15842-1-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF1112AIDBZT - 1242256-REF1112AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1112AIDBZT
1242256-REF1112AIDBZT
PMIC - PMIC - Voltage Reference - REF1112AIDBZT 1242256-REF1112AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1242256-REF1112AIDBZ T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 15ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 0.1Hz to 10Hz: 25μVp-p Current - Cathode: 1.2μA Family Name: REF1112 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ZRA125F02TA; ZRA125F01; UZRA125F01TA; Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242256-REF1112AIDBZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 15ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 25μVp-p
Current - Cathode: 1.2μA
Family Name: REF1112
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): ZRA125F02TA; ZRA125F01; UZRA125F01TA;
Introduction Date: June 30, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.25V 1.2uA SOT-23 Precision Voltage Reference IC
693-REF1112AIDBZT
1.25V 1.2uA SOT-23 Precision Voltage Reference IC 693-REF1112AIDBZT
1.25V Shunt Voltage Reference, 1.2uA, SOT-23, 10ppm/°C Product overview: REF1112AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1.2uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 1.2uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1112AIDBZT can be used for catalog matching and distributor lookup.

1.25V Shunt Voltage Reference, 1.2uA, SOT-23, 10ppm/°C Product overview: REF1112AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1.2uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 1.2uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1112AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF1112AIDBZT
Voltage References REF1112AIDBZT
Voltage References 1uA SOT23-3 10ppm/C Shunt

Voltage References 1uA SOT23-3 10ppm/C Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF1112AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF1112AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF1112AIDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH1251 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH1251
Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH1251
VOLTAGE REF, SHUNT, 1.25V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:REF1112 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:15ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.25V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:REF1112 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:15ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF1112AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF1112AIDBZT
PMIC - Voltage Reference REF1112AIDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF1112AIDBZT 296-15842-2-ND 1242256-REF1112AIDBZT 693-REF1112AIDBZT REF1112AIDBZT REF1112AIDBZT 29AH1251 REF1112AIDBZT
Product Name REF1112 1uA, SOT23-3 10ppm/C Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF1112AIDBZT 1.25V 1.2uA SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS - 1141635-ADS124S08IPBS - Win Source Electronics
Specs
Package Type Other; 32-LQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details