Precision Voltage Reference 8-PDIP -25 to 85
Series Voltage Reference IC Fixed 10V V ±0.025% 10mA 8-PDIP
2.5-ppm/°C drift, 10-V precision voltage reference 8-PDIP -25 to 85 Product overview: REF102CPG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102CPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091728-REF102CPG4
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.025%
Temperature Coefficient: 2.5ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.025% 8DIP
Voltage References Precision Voltage Reference
IC VREF SERIES 0.025% 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102CPG4 | REF102CPG4-ND | 693-REF102CPG4 | 1091728-REF102CPG4 | REF102CPG4 | REF102CPG4 | REF102CPG4 |
| Product Name | REF102 Precision Voltage Reference | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF102CPG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP | |
| VREF | 10 volts | 10 volts | |||||
| TC | 10 ppm/C | 2.5 ppm/C | 2.5 ppm/C | ||||
| IQ | 1.4 mA | 1.4 mA | 1.4 mA | 1.4 mA | |||
| Accuracy | 0.1000 % | 0.0250 % |