2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
2.5-V integrated reference circuit 8-SOIC 0 to 70 Product overview: LT1009CDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 020185-LT1009CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
Voltage References 2.5V Micro Pwr
IC VREF SHUNT 0.4% 8SOIC
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; VOLTAG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC VREF SHUNT 0.4% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009CDR | 693-LT1009CDR | 020185-LT1009CDR | LT1009CDR | 296-14611-6-ND | LT1009CDR | LT1009CDR | 26AJ7469 | LT1009CDR |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LT1009CDR | Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.5V, Soic-8; Voltag; Msl Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; D | Other; 8-SOIC | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 2.5 volts | 2.5 volts | |||||||
| TC | 15 ppm/C | 25 ppm/C | 25 ppm/C |