Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Series: REF34xx
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Reference Type: Series
Output Type: Fixed
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
IC VREF SERIES 3.3V 0.05% SOT23 Product overview: REF3433TIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3433TIDBVR can be used for catalog matching and distributor lookup.
NANOPOWER SUPERVISOR WITH PROGRA
IC VREF SERIES 3.3V 0.05% SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF3433TIDBVRTR-ND | 693-REF3433TIDBVR | REF3433TIDBVR | REF3433TIDBVR | |
| Product Name | Voltage Reference | Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference | 3.3V SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; Tape & Reel (TR) Cut Tape (CT) | Other; Tape & Reel (TR) | Other; SOT-23-6 | |
| TC | 6 ppm/C | 6 ppm/C | |||
| IQ | 0.0950 mA | 0.0950 mA | |||
| Accuracy | 0.0500 % |