2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1204678-LT1009CD
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.4%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Power Management
Family Part Number: LT1009
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
2.5V Voltage Reference IC, 10mA, 0.4% Tol, 8-SOIC Product overview: LT1009CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CD can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.4% 8SOIC
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LT1009 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SHUNT 0.4% 8SOIC
Voltage References 2.5 Integrated
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009CD | 1204678-LT1009CD | LT1009CD | 296-26132-5-ND | 693-LT1009CD | 815-LT1009CD | 29AH6449 | LT1009CD | LT1009CD |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | PMIC - PMIC - Voltage Reference - LT1009CD | Voltage Reference | 2.5V 10mA SOIC Precision Voltage Reference IC | IC VREF SHUNT 0.4% 8SOIC | Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| VREF Type | Fixed | Fixed; Programmable | Shunt | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; 8-SOIC | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC (0.154, 3.90mm Width) | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 25 ppm/C | 25 ppm/C | 25 ppm/C |