Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 143470-REF5010AID
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 10.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
10V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5010AID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5010AID can be used for catalog matching and distributor lookup.
Three Terminal Voltage Reference, 1 Output, 10V, Trim/Adjustable, PDSO8
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
Voltage References Low Noise,Very Low Drift, Prec Vltg Ref
VOLTAGE REF, SERIES, 10V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:10V; Initial Accuracy:0.1%; Temperature Coefficient:± 3ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5010AID | 143470-REF5010AID | 693-REF5010AID | REF5010AID | 296-24021-5-ND | REF5010AID | REF5010AID | REF5010AID | 37AJ0729 |
| Product Name | REF5010 Low Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5010AID | 10V SOIC Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Ref, Series, 10V, Soic-8; Voltage Reference Type Texas Instruments | |
| Package Type | Other; SOIC,VSSOP | Other; 8-SOIC | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Other; SOIC | ||
| VREF | 10 volts | 10 volts | 10 volts | ||||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | ||||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % |