Texas Instruments LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004CD-2-5

Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote
Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1004CD-2-5 is a micropower, two-terminal voltage reference providing a 2.5 V output with an initial accuracy of ±20 mV. It is packaged in an 8-pin SOIC (D) package and operates from 0°C to 70°C. The device supports micropower operation up to 20 mA and features low reference impedance. It is pin-compatible with the LM285 and LM385 series. The package dimensions are 5.3 mm by 3.9 mm (as per SOIC D pack). RoHS compliant with NIPDAU finish and Level-1-260C-UNLIM MSL rating.

Datasheet Summary
Powered by GS/AI

The LT1004CD-2-5 is a micropower, two-terminal voltage reference providing a 2.5 V output with an initial accuracy of ±20 mV. It is packaged in an 8-pin SOIC (D) package and operates from 0°C to 70°C. The device supports micropower operation up to 20 mA and features low reference impedance. It is pin-compatible with the LM285 and LM385 series. The package dimensions are 5.3 mm by 3.9 mm (as per SOIC D pack). RoHS compliant with NIPDAU finish and Level-1-260C-UNLIM MSL rating.

Suppliers

Company
Product
Description
Supplier Links
LT1004-2.5 Micropower Integrated Precision Voltage Reference - LT1004CD-2-5 - Texas Instruments
Dallas, TX, United States
LT1004-2.5 Micropower Integrated Precision Voltage Reference
LT1004CD-2-5
LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004CD-2-5
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
 - LT1004CD-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Reference - 296-9581-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9581-5-ND
Voltage Reference 296-9581-5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1004CD-2-5 - 206697-LT1004CD-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CD-2-5
206697-LT1004CD-2-5
PMIC - PMIC - Voltage Reference - LT1004CD-2-5 206697-LT1004CD-2-5
Manufacturer: Texas Instruments Win Source Part Number: 206697-LT1004CD-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 206697-LT1004CD-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LT1004CD-2-5
SOIC Precision Voltage Reference IC 693-LT1004CD-2-5
2.5-V, micropower integrated precision voltage reference 8-SOIC Product overview: LT1004CD-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CD-2-5 can be used for catalog matching and distributor lookup.

2.5-V, micropower integrated precision voltage reference 8-SOIC Product overview: LT1004CD-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CD-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004CD-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004CD-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004CD-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LT1004CD-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004CD-2-5
PMIC - Voltage Reference LT1004CD-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004CD-2-5
Voltage References LT1004CD-2-5
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004CD-2-5 LT1004CD-2-5 296-9581-5-ND 206697-LT1004CD-2-5 693-LT1004CD-2-5 LT1004CD-2-5 LT1004CD-2-5 LT1004CD-2-5
Product Name LT1004-2.5 Micropower Integrated Precision Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LT1004CD-2-5 SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Fixed Fixed
Package Type Other; SOIC,TSSOP Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; D Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details
Voltage Reference - LM3411AN-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
2 suppliers
 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers