Texas Instruments High-Performance Analog Voltage Reference REF3433IDBVR

Description
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-49859-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49859-2-ND
Voltage Reference 296-49859-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-49859-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49859-6-ND
Voltage Reference 296-49859-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-49859-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49859-1-ND
Voltage Reference 296-49859-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Precision Voltage Reference IC
693-REF3433IDBVR
Low-Power SOT-23 Precision Voltage Reference IC 693-REF3433IDBVR
3.3-V Low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125 Product overview: REF3433IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3433IDBVR can be used for catalog matching and distributor lookup.

3.3-V Low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125 Product overview: REF3433IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3433IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3433IDBVR - 931936-REF3433IDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3433IDBVR
931936-REF3433IDBVR
PMIC - PMIC - Voltage Reference - REF3433IDBVR 931936-REF3433IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 931936-REF3433IDBVR Series: REF34xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 3.3V V ±0.05% SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: REF3433 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49859-2, 296-49859-1, REF3433IDBVR-ND, 296-49859-6

Manufacturer: Texas Instruments
Win Source Part Number: 931936-REF3433IDBVR
Series: REF34xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 3.3V V ±0.05% SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3433
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49859-2, 296-49859-1, REF3433IDBVR-ND, 296-49859-6

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3433IDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3433IDBVR
Power Supply Chip >> Voltage References REF3433IDBVR
3.3V ±0.05% 3.8V~12V 10mA Fixed SOT-23-6 Voltage References ROHS

3.3V ±0.05% 3.8V~12V 10mA Fixed SOT-23-6 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3433IDBVR
Voltage References REF3433IDBVR
Voltage References 3.3V Low-Drift Low-Power Small-Footprint Series Voltage Reference 6-SOT-23 -40 to 125

Voltage References 3.3V Low-Drift Low-Power Small-Footprint Series Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - REF3433IDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3433IDBVR
PMIC - Voltage Reference REF3433IDBVR
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-49859-2-ND 693-REF3433IDBVR 931936-REF3433IDBVR REF3433IDBVR REF3433IDBVR REF3433IDBVR
Product Name Voltage Reference Low-Power SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3433IDBVR Power Supply Chip >> Voltage References Voltage References PMIC - Voltage Reference
Type Series
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23
TC 6 ppm/C 6 ppm/C
IQ 0.0950 mA 0.0950 mA 0.0950 mA
Accuracy 0.0500 % 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR03ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Voltage Reference - ISL21007CFB820Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
5 suppliers