Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-VSSOP
IC VOLTAGE REFERENCE
IC VOLTAGE REFERENCE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF3425QDGKRQ1TR-ND | REF3425QDGKRQ1 | REF3425QDGKRQ1 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| TC | 6 ppm/C | ||
| IQ | 0.0950 mA | 0.0950 mA | |
| Accuracy | 0.0500 % |