Texas Instruments PMIC - PMIC - Voltage Reference - REF102BM REF102BM

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223210-REF102BM Packaging: Bulk Number of Channels: 1 Quiescent Current: 1.4 mA Output Current: 10 mA Output Voltage: 10 V Categories: PMIC - Voltage Reference Case / Package: TO-99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 10 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223210-REF102BM Packaging: Bulk Number of Channels: 1 Quiescent Current: 1.4 mA Output Current: 10 mA Output Voltage: 10 V Categories: PMIC - Voltage Reference Case / Package: TO-99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF102BM - 1223210-REF102BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF102BM
1223210-REF102BM
PMIC - PMIC - Voltage Reference - REF102BM 1223210-REF102BM
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223210-REF102BM Packaging: Bulk Number of Channels: 1 Quiescent Current: 1.4 mA Output Current: 10 mA Output Voltage: 10 V Categories: PMIC - Voltage Reference Case / Package: TO-99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 10 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223210-REF102BM
Packaging: Bulk
Number of Channels: 1
Quiescent Current: 1.4 mA
Output Current: 10 mA
Output Voltage: 10 V
Categories: PMIC - Voltage Reference
Case / Package: TO-99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Reference Voltage: 10 V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-REF102BM
Precision Voltage Reference IC 693-REF102BM
2.5ppm/°C Drift, 10-V Precision Voltage Reference 8-TO-99 Product overview: REF102BM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102BM can be used for catalog matching and distributor lookup.

2.5ppm/°C Drift, 10-V Precision Voltage Reference 8-TO-99 Product overview: REF102BM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102BM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1223210-REF102BM 693-REF102BM
Product Name PMIC - PMIC - Voltage Reference - REF102BM Precision Voltage Reference IC
Package Type Other; TO-99
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586KRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
SOT23 Precision Voltage Reference IC - 693-ISL21070DIH306Z-TK - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers