Texas Instruments REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2912AIDBZRG4

Description
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2912 is a 1.25 V precision voltage reference with a maximum temperature drift of 100 ppm/°C and maximum quiescent current of 50 µA, housed in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm. It offers 2% accuracy, a dropout voltage of 1 mV, and can supply up to 25 mA output current. The device operates over the temperature range of -40°C to 125°C and requires no external load capacitor. It is designed for portable and battery-powered applications.

Datasheet Summary
Powered by GS/AI

The REF2912 is a 1.25 V precision voltage reference with a maximum temperature drift of 100 ppm/°C and maximum quiescent current of 50 µA, housed in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm. It offers 2% accuracy, a dropout voltage of 1 mV, and can supply up to 25 mA output current. The device operates over the temperature range of -40°C to 125°C and requires no external load capacitor. It is designed for portable and battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2912AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2912AIDBZRG4
REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2912AIDBZRG4
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.25V 50uA SOT23 Precision Voltage Reference IC
693-REF2912AIDBZRG4
1.25V 50uA SOT23 Precision Voltage Reference IC 693-REF2912AIDBZRG4
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF2912AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 50uA, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 50uA, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2912AIDBZRG4 can be used for catalog matching and distributor lookup.

1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF2912AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 50uA, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 50uA, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2912AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF2912AIDBZRG4 - 1091758-REF2912AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2912AIDBZRG4
1091758-REF2912AIDBZRG4
PMIC - PMIC - Voltage Reference - REF2912AIDBZRG4 1091758-REF2912AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091758-REF2912AIDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 14μVp-p Noise - 10Hz to 10kHz: 42μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1091758-REF2912AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 14μVp-p
Noise - 10Hz to 10kHz: 42μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2912AIDBZRG4 693-REF2912AIDBZRG4 1091758-REF2912AIDBZRG4
Product Name REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 1.25V 50uA SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2912AIDBZRG4
Type Bandgap Series
Package Type Other; SOT-23 Other; SOT-23-3 SOT23; Other; SOT-23-3
VREF 1.25 volts
TC 35 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM399H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; TO-46-4 Metal Can
View Details
2 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers