Texas Instruments REF3225-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References REF3225AMDBVREP

Description
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3225-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References - REF3225AMDBVREP - Texas Instruments
Dallas, TX, United States
REF3225-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References
REF3225AMDBVREP
REF3225-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References REF3225AMDBVREP
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125

Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125

Buy Now Datasheet
Voltage Reference - 296-22198-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22198-2-ND
Voltage Reference 296-22198-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3225AMDBVREP - 1242317-REF3225AMDBVREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3225AMDBVREP
1242317-REF3225AMDBVREP
PMIC - PMIC - Voltage Reference - REF3225AMDBVREP 1242317-REF3225AMDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 1242317-REF3225AMDBV REP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: SOT-23-6 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 40ppm/°C Voltage - Input: 2.55 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 48μVrms Family Name: REF3225 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6071AAUT25+; MAX6071AAUT30/V+T; MAX6071AAUT25+T; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242317-REF3225AMDBVREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: SOT-23-6
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 2.55 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Family Name: REF3225
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6071AAUT25+; MAX6071AAUT30/V+T; MAX6071AAUT25+T;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 100uA SOT-23 Precision Voltage Reference IC
693-REF3225AMDBVREP
2.5V 100uA SOT-23 Precision Voltage Reference IC 693-REF3225AMDBVREP
2.5V Series Voltage Reference, 100uA, 0.2% Tol, SOT-23-6 Product overview: REF3225AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AMDBVREP can be used for catalog matching and distributor lookup.

2.5V Series Voltage Reference, 100uA, 0.2% Tol, SOT-23-6 Product overview: REF3225AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3225AMDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3225AMDBVREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3225AMDBVREP
PMIC - Voltage Reference REF3225AMDBVREP
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3225AMDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3225AMDBVREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3225AMDBVREP
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3225AMDBVREP 296-22198-2-ND 1242317-REF3225AMDBVREP 693-REF3225AMDBVREP REF3225AMDBVREP REF3225AMDBVREP
Product Name REF3225-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References Voltage Reference PMIC - PMIC - Voltage Reference - REF3225AMDBVREP 2.5V 100uA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6
VREF 2.5 volts 2.5 volts
TC 10.5 ppm/C 40 ppm/C 40 ppm/C
IQ 0.1000 mA 0.1200 mA 0.1200 mA 0.1200 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details