Texas Instruments REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZR

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3120AIDBZR - Texas Instruments
Dallas, TX, United States
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3120AIDBZR
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZR
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-39159-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39159-2-ND
Voltage Reference 296-39159-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39159-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39159-6-ND
Voltage Reference 296-39159-6-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39159-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39159-1-ND
Voltage Reference 296-39159-1-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3120AIDBZR - 027310-REF3120AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3120AIDBZR
027310-REF3120AIDBZR
PMIC - PMIC - Voltage Reference - REF3120AIDBZR 027310-REF3120AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027310-REF3120AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 39μVrms Family Name: REF3120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): REF3120AQDBZRQ1; ISL21080CIH320Z-TK ; CAT8900B204TBIT3; REF3020TB-GT3; Introduction Date: July 15, 2005 ECCN: EAR99 Country of Origin: Thailand, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027310-REF3120AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 39μVrms
Family Name: REF3120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): REF3120AQDBZRQ1; ISL21080CIH320Z-TK ; CAT8900B204TBIT3; REF3020TB-GT3;
Introduction Date: July 15, 2005
ECCN: EAR99
Country of Origin: Thailand, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.048V 10mA 100uA SOT-23 Precision Voltage Reference IC
693-REF3120AIDBZR
2.048V 10mA 100uA SOT-23 Precision Voltage Reference IC 693-REF3120AIDBZR
2.048V Series Voltage Reference, SOT-23-3, 10mA, 100uA Product overview: REF3120AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZR can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference, SOT-23-3, 10mA, 100uA Product overview: REF3120AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3120AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3120AIDBZR
PMIC - Voltage Reference REF3120AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3120AIDBZR
Voltage References REF3120AIDBZR
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3120AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3120AIDBZR
Power Supply Chip >> Voltage References REF3120AIDBZR
2.048V ±0.2% 2.098V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

2.048V ±0.2% 2.098V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3120AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3120AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3120AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3120AIDBZR 296-39159-2-ND 027310-REF3120AIDBZR 693-REF3120AIDBZR REF3120AIDBZR REF3120AIDBZR REF3120AIDBZR REF3120AIDBZR
Product Name REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3120AIDBZR 2.048V 10mA 100uA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts 2.05 volts
TC 11 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM136AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers