Series Voltage Reference IC Fixed 1.25V, 2.5V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.25V, 2.5V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.25V, 2.5V V ±0.05% 20mA SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 931928-REF2025AISDDC
Operating Temperature Range: -40°C ~ 125°C
Features: Series Voltage Reference IC Fixed 1.25V, 2.5V V ±0.05% SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF2025
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51524-2, 296-51524-1, REF2025AISDDCR-ND, 296-51524-6
Dual Output Voltage Reference IC, 5-Pin, 2.52-5.5V, 8ppm/°C, SOT-23 Product overview: REF2025AISDDCR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 5.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2025AISDDCR can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% SOT23-5
Voltage References 8ppm/-C Drift, Low-Power, Dual-Output Vref and Vref/2 Voltage Reference 5-SOT-23-THIN -40 to 125
IC VREF SERIES 0.05% SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-51524-1-ND | 931928-REF2025AISDDCR | 693-REF2025AISDDCR | REF2025AISDDCR | REF2025AISDDCR | REF2025AISDDCR |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - REF2025AISDDCR | Dual 5.5V SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Series | Series | ||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-THIN | Other; SOT-23-5 Thin, TSOT-23-5 | |||
| TC | 8 ppm/C | |||||
| IQ | 0.4600 mA | 0.4600 mA | ||||
| Accuracy | 0.0500 % |