Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 027322-REF5020IDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 2.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 1.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 2.048V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 2.048V V ±0.05% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 2.048V V ±0.05% 10mA 8-VSSOP
2.048V Precision Voltage Reference, 3ppm/°C, 10mA, VSSOP Product overview: REF5020IDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5020IDGKT can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% 8VSSOP
VOLT REF, SERIES, 2.048V, 0.05%, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:REF5020 Series; Reference Voltage:2.048V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:VSSOP;RoHS Compliant: Yes
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.05% 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5020IDGKT | 027322-REF5020IDGKT | 296-24497-2-ND | 693-REF5020IDGKT | REF5020IDGKT | 29AH7273 | REF5020IDGKT | REF5020IDGKT |
| Product Name | REF5020 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | PMIC - PMIC - Voltage Reference - REF5020IDGKT | Voltage Reference | 2.048V 10mA Precision Voltage Reference IC | PMIC - Voltage Reference | Volt Ref, Series, 2.048V, 0.05%, Vssop-8; Voltage Reference Type Texas Instruments | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| VREF | 2.05 volts | 2.05 volts | 2.05 volts | |||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |