The REF3220 is a precision voltage reference with a 2.048V output, designed for portable and battery-powered applications. It operates from a supply as low as 5mV above the output voltage and draws a maximum quiescent current of 130μA. The device is available in the SOT23-6 package, measuring 2.9mm × 2.8mm, and is specified for operation from -40°C to +125°C with a maximum temperature drift of 20ppm/°C. It provides ±10mA output current and is stable with any capacitive load. The part includes an enable pin for power management and uses a bandgap reference core.
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6
Voltage References 2.048V 4ppm/DegC 100uA SOT23-6 Series
IC VREF SERIES 0.2% SOT23-6
IC VREF SERIES 0.2% SOT23-6
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF3220AIDBVTG4 | REF3220AIDBVTG4-ND | REF3220AIDBVTG4 | REF3220AIDBVTG4 | REF3220AIDBVTG4 |
| Product Name | REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Bandgap | Series | Series | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | ||
| VREF | 2.05 volts | 2.05 volts | |||
| TC | 10.5 ppm/C | 20 ppm/C | |||
| IQ | 0.1000 mA | 0.1350 mA | 0.1350 mA |