Texas Instruments REF02 +5V Precision Voltage Reference REF02AU/2K5

Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF02AU/2K5 is a +5V precision voltage reference in an 8-pin SOIC package, with an output voltage tolerance of ±15mV and a temperature drift of ±15ppm/°C over the -40°C to +85°C range. It operates from an 8V to 40V supply, draws a maximum quiescent current of 1.4mA, and features low noise of 10µV peak-to-peak (0.1Hz to 10Hz), excellent line and load regulation, and short-circuit protection. The part is supplied in a 2500-unit tape and reel package.

Datasheet Summary
Powered by GS/AI

The REF02AU/2K5 is a +5V precision voltage reference in an 8-pin SOIC package, with an output voltage tolerance of ±15mV and a temperature drift of ±15ppm/°C over the -40°C to +85°C range. It operates from an 8V to 40V supply, draws a maximum quiescent current of 1.4mA, and features low noise of 10µV peak-to-peak (0.1Hz to 10Hz), excellent line and load regulation, and short-circuit protection. The part is supplied in a 2500-unit tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
REF02 +5V Precision Voltage Reference - REF02AU/2K5 - Texas Instruments
Dallas, TX, United States
REF02 +5V Precision Voltage Reference
REF02AU/2K5
REF02 +5V Precision Voltage Reference REF02AU/2K5
+5V Precision Voltage Reference 8-SOIC -40 to 85

+5V Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF02AU/2K5 - 027271-REF02AU/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02AU/2K5
027271-REF02AU/2K5
PMIC - PMIC - Voltage Reference - REF02AU/2K5 027271-REF02AU/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027271-REF02AU/2K5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 15ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 21mA Noise - 0.1Hz to 10Hz: 4μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): MAX6220ASA-4.1+T; REF02AU; REF02AU/2K5E4; REF02AU/2K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027271-REF02AU/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 15ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): MAX6220ASA-4.1+T; REF02AU; REF02AU/2K5E4; REF02AU/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-26319-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26319-6-ND
Voltage Reference 296-26319-6-ND
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-26319-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26319-2-ND
Voltage Reference 296-26319-2-ND
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-26319-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26319-1-ND
Voltage Reference 296-26319-1-ND
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-REF02AU/2K5
SOIC Precision Voltage Reference IC 693-REF02AU/2K5
Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02AU/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AU/2K5 can be used for catalog matching and distributor lookup.

Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02AU/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AU/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF02AU/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF02AU/2K5
PMIC - Voltage Reference REF02AU/2K5
IC VREF SERIES 0.3% 8SOIC

IC VREF SERIES 0.3% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF02AU/2K5
Voltage References REF02AU/2K5
Voltage References +5V Precision Voltage Reference

Voltage References +5V Precision Voltage Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF02AU/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF02AU/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF02AU/2K5
IC VREF SERIES 0.3% 8SOIC

IC VREF SERIES 0.3% 8SOIC

Supplier's Site
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments - 29AH7256 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments
29AH7256
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments 29AH7256
VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF02 Series; Reference Voltage:5V; Initial Accuracy:15mV; Temperature Coefficient:± 4ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF02 Series; Reference Voltage:5V; Initial Accuracy:15mV; Temperature Coefficient:± 4ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF02AU/2K5 027271-REF02AU/2K5 296-26319-6-ND 693-REF02AU/2K5 REF02AU/2K5 REF02AU/2K5 REF02AU/2K5 29AH7256
Product Name REF02 +5V Precision Voltage Reference PMIC - PMIC - Voltage Reference - REF02AU/2K5 Voltage Reference SOIC Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments
Package Type Other; PDIP,SOIC Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC
VREF 5 volts 5 volts 5 volts
TC 4 ppm/C 15 ppm/C 15 ppm/C
IQ 1 mA 1.4 mA 1.4 mA 1.4 mA
Accuracy 0.2000 % 0.3000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
3 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
10 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 - 1141585-ADS1015QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details