30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3
30-ppm/°C drift, 3.9µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN series voltage reference 3-SC70 -40 to 125 Product overview: REF3330AIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDCKRG4 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.15% SC70-3
Voltage References 30ppm/C Drift 3.9uA Vltg Ref
IC VREF SERIES 0.15% SC70-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF3330AIDCKRG4 | REF3330AIDCKRG4-ND | 693-REF3330AIDCKRG4 | REF3330AIDCKRG4 | REF3330AIDCKRG4 | REF3330AIDCKRG4 |
| Product Name | REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SC70,SOT-23,UQFN | SC-70; Other; SC-70, SOT-323 | Other; SOT-23-3 | Other; SC-70, SOT-323 | ||
| VREF | 3 volts | 3 volts | ||||
| TC | 9 ppm/C | 30 ppm/C | ||||
| IQ | 0.0039 mA | 0.0085 mA | 0.0085 mA | |||
| Accuracy | 0.1500 % | 0.1500 % |