Texas Instruments REF3230-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References REF3230AMDBVREP

Description
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3230-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References - REF3230AMDBVREP - Texas Instruments
Dallas, TX, United States
REF3230-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References
REF3230AMDBVREP
REF3230-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References REF3230AMDBVREP
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125

Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3230AMDBVREP - 1242319-REF3230AMDBVREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3230AMDBVREP
1242319-REF3230AMDBVREP
PMIC - PMIC - Voltage Reference - REF3230AMDBVREP 1242319-REF3230AMDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 1242319-REF3230AMDBV REP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: SOT-23-6 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 40ppm/°C Voltage - Input: 3.05 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 39μVp-p Noise - 10Hz to 10kHz: 57μVrms Family Name: REF3230 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6071AAUT30/V+T; MAX6071BAUT33+; MAX6071BAUT30+T; Introduction Date: December 16, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242319-REF3230AMDBVREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: SOT-23-6
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 3.05 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 39μVp-p
Noise - 10Hz to 10kHz: 57μVrms
Family Name: REF3230
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6071AAUT30/V+T; MAX6071BAUT33+; MAX6071BAUT30+T;
Introduction Date: December 16, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-22199-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22199-2-ND
Voltage Reference 296-22199-2-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
3V SOT-23 Precision Voltage Reference IC
693-REF3230AMDBVREP
3V SOT-23 Precision Voltage Reference IC 693-REF3230AMDBVREP
3V Series Voltage Reference, 4ppm/°C, 100µA, SOT-23-6 Product overview: REF3230AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3230AMDBVREP can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 4ppm/°C, 100µA, SOT-23-6 Product overview: REF3230AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3230AMDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3230AMDBVREP
Voltage References REF3230AMDBVREP
Voltage References Mil Enhance 4ppm 100 uA Ser Vltg Ref

Voltage References Mil Enhance 4ppm 100 uA Ser Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF3230AMDBVREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3230AMDBVREP
PMIC - Voltage Reference REF3230AMDBVREP
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3230AMDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3230AMDBVREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3230AMDBVREP
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3230AMDBVREP 1242319-REF3230AMDBVREP 296-22199-2-ND 693-REF3230AMDBVREP REF3230AMDBVREP REF3230AMDBVREP REF3230AMDBVREP
Product Name REF3230-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References PMIC - PMIC - Voltage Reference - REF3230AMDBVREP Voltage Reference 3V SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6
VREF 3 volts 3 volts
TC 10.5 ppm/C 40 ppm/C 40 ppm/C
IQ 0.1000 mA 0.1200 mA 0.1200 mA 0.1200 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM336BM-2.5 - 071223-LM336BM-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001QPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers