Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR)
Product Status: Active
Reference Type: Series
Output Type: Fixed
Tolerance: ±0.05%
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
650-NA QUIESCENT CURRENT, 12-PPM Product overview: REF35125QDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF35125QDBVR can be used for catalog matching and distributor lookup.
IC VREF SERIES 1.25V SOT23-6
IC VREF SERIES 1.25V SOT23-6
IC VREF SERIES 1.25V SOT23-6
650-NA QUIESCENT CURRENT, 12-PPM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF35125QDBVR | 296-REF35125QDBVRCT-ND | REF35125QDBVR | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | Other; SOT-23-6 |
| Type | Series | Series | Series | |
| VREF Type | Fixed; Programmable | Fixed | ||
| TC | 12 ppm/C | 12 ppm/C | ||
| VIN | 6.5 volts | 1.5 to 6 volts |