2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1057576-LT1009CLPRE3
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70 Product overview: LT1009CLPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CLPRE3 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3
IC VREF SHUNT 0.2% TO92-3
IC VREF SHUNT 0.2% TO92-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009CLPRE3 | 1057576-LT1009CLPRE3 | 693-LT1009CLPRE3 | LT1009CLPRE3-ND | LT1009CLPRE3 | LT1009CLPRE3 |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | PMIC - PMIC - Voltage Reference - LT1009CLPRE3 | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | |||
| Package Type | Other; SOIC,TO-92,TSSOP | TO-92; Other; TO-92-3 | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| VREF | 2.5 volts | 2.5 volts | ||||
| TC | 15 ppm/C | 25 ppm/C | 25 ppm/C |