The REF3230 is a 3.0V precision voltage reference with a maximum drift of 7ppm/°C from 0°C to +125°C and 20ppm/°C from -40°C to +125°C, operating at a maximum quiescent current of 110μA and a dropout voltage of 5mV. It is available in the SOT23-6 package measuring 2.9mm × 2.8mm and is stable with any capacitive load.
3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125 Product overview: REF3230AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, 100uA, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.0V, 100uA, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3230AIDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1242318-REF3230AIDBV
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF3230AIDBVRG4 | 693-REF3230AIDBVRG4 | 1242318-REF3230AIDBVRG4 |
| Product Name | REF3230 3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference | 3.0V 100uA SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF3230AIDBVRG4 |
| Type | Bandgap | ||
| Package Type | Other; SOT-23 | ||
| VREF | 3 volts | ||
| TC | 10.5 ppm/C |