Texas Instruments REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDCKT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3333AIDCKT - Texas Instruments
Dallas, TX, United States
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3333AIDCKT
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDCKT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-22646-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22646-2-ND
Voltage Reference 296-22646-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22646-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22646-1-ND
Voltage Reference 296-22646-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22646-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22646-6-ND
Voltage Reference 296-22646-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
 - REF3333AIDCKT - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3.3V, PDSO3

Three Terminal Voltage Reference, 1 Output, 3.3V, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3333AIDCKT - 1091820-REF3333AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3333AIDCKT
1091820-REF3333AIDCKT
PMIC - PMIC - Voltage Reference - REF3333AIDCKT 1091820-REF3333AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1091820-REF3333AIDCK T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.5 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 92μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091820-REF3333AIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.5 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 92μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3333AIDCKT
SOT-23 Precision Voltage Reference IC 693-REF3333AIDCKT
3.3-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3333AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDCKT can be used for catalog matching and distributor lookup.

3.3-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3333AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3333AIDCKT
Voltage References REF3333AIDCKT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3333AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3333AIDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3333AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
PMIC - Voltage Reference - REF3333AIDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3333AIDCKT
PMIC - Voltage Reference REF3333AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3333AIDCKT 296-22646-2-ND REF3333AIDCKT 1091820-REF3333AIDCKT 693-REF3333AIDCKT REF3333AIDCKT REF3333AIDCKT REF3333AIDCKT
Product Name REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3333AIDCKT SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SC70,SOT-23 SC-70; Other; SC-70, SOT-323 SC-70; Other; SOT-SC70-3 Other; SC-70-3 Other; SC Other; SC-70, SOT-323
VREF 3.3 volts 3.3 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Reference - 1017441-LM103H-3.3 - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers