Texas Instruments REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3140AIDBZR

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3140AIDBZR - Texas Instruments
Dallas, TX, United States
REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3140AIDBZR
REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3140AIDBZR
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
4.096V 10mA 100uA SOT-23 Precision Voltage Reference IC
693-REF3140AIDBZR
4.096V 10mA 100uA SOT-23 Precision Voltage Reference IC 693-REF3140AIDBZR
4.096V Series Voltage Reference, SOT-23-3, 10mA, 100uA Product overview: REF3140AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3140AIDBZR can be used for catalog matching and distributor lookup.

4.096V Series Voltage Reference, SOT-23-3, 10mA, 100uA Product overview: REF3140AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3140AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3140AIDBZR - 027315-REF3140AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3140AIDBZR
027315-REF3140AIDBZR
PMIC - PMIC - Voltage Reference - REF3140AIDBZR 027315-REF3140AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027315-REF3140AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 53μVp-p Noise - 10Hz to 10kHz: 78μVrms Family Name: REF3140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): REF3140AQDBZRQ1; X60003CIG3-50; X60003BIG3-50; X60003BIG3-41T1; Introduction Date: July 15, 2005 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027315-REF3140AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 53μVp-p
Noise - 10Hz to 10kHz: 78μVrms
Family Name: REF3140
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): REF3140AQDBZRQ1; X60003CIG3-50; X60003BIG3-50; X60003BIG3-41T1;
Introduction Date: July 15, 2005
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-39161-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39161-2-ND
Voltage Reference 296-39161-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39161-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39161-1-ND
Voltage Reference 296-39161-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39161-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39161-6-ND
Voltage Reference 296-39161-6-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3140AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3140AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3140AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - REF3140AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3140AIDBZR
Power Supply Chip >> Voltage References REF3140AIDBZR
4.096V ±0.2% 4.146V~5.5V 10mA Fixed SOT-23-3 Voltage References ROHS

4.096V ±0.2% 4.146V~5.5V 10mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3140AIDBZR
Voltage References REF3140AIDBZR
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3140AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3140AIDBZR
PMIC - Voltage Reference REF3140AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3140AIDBZR 693-REF3140AIDBZR 027315-REF3140AIDBZR 296-39161-2-ND REF3140AIDBZR REF3140AIDBZR REF3140AIDBZR REF3140AIDBZR
Product Name REF3140 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 4.096V 10mA 100uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3140AIDBZR Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 4.1 volts 4.1 volts 4.1 volts
TC 15 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
 - LM369N - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
2 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers