Texas Instruments Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-TO-92 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-TO-92 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 125
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-TO-92 -40 to 85
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 5-SC70 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-TO-92 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 125
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-TO-92 -40 to 85
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 5-SC70 -40 to 85
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Precision Micropower Shunt Voltage Reference 10-CFP -55 to 125
Precision Micropower Shunt Voltage Reference 10-CFP 25 Only
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Precision Micropower Shunt Voltage Reference 3-SOT-23
Precision Micropower Shunt Voltage Reference 3-TO-92 -40 to 85
Precision Micropower Shunt Voltage Reference 3-TO-92
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 125
Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 85

<< Prev Next >>